EN
  • EN
  • DE

H5GC4H24MJR-T2C

Part No H5GC4H24MJR-T2C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 2.5GHz 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943825-H5GC4H24MJR-T2C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GC4H24MJR-T2C CAD Model

Description

The Hynix H5GC4H24MJR-T2C is a high-performance GDDR5 SGRAM (Synchronous Graphics Random-Access Memory) component designed for graphics-intensive applications. Manufactured by Hynix Semiconductor, it provides the high bandwidth and low latency required by modern GPUs.

Applications:

  • High-end Graphics Cards
  • Gaming Consoles
  • Professional Workstations
  • High-Performance Computing (HPC)
  • Artificial Intelligence (AI) Accelerators

Features:

  • GDDR5 Technology: Utilizes GDDR5 technology, offering significantly higher bandwidth compared to DDR3 or DDR4.
  • High Bandwidth: Delivers exceptional bandwidth for transferring large amounts of data between the GPU and memory.
  • Low Latency: Designed for low latency, enabling quick access to data and reducing delays in graphics processing.
  • High Density: Offers high memory density for storing large textures and frame buffers.
  • Advanced Power Management: Incorporates advanced power management features to optimize power consumption.
  • Error Correction: Includes error correction mechanisms to ensure data integrity.

Benefits:

  • Enhanced Graphics Performance: Enables smoother and more detailed graphics rendering in games and other applications.
  • Increased Frame Rates: Supports higher frame rates for a more immersive gaming experience.
  • Improved Visual Quality: Allows for the use of higher resolution textures and more complex visual effects.
  • Faster Data Processing: Accelerates data processing in HPC and AI applications.

The H5GC4H24MJR-T2C is a critical component for demanding graphics applications. Its GDDR5 technology, high bandwidth, and low latency make it an ideal choice for high-end graphics cards and other performance-critical systems. The 'T2C' likely indicates specific speed grades, temperature ratings, or packaging variations; detailed specifications can be found in the Hynix datasheet for this part.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess