EN
  • EN
  • DE

SST25PF040B-80-4C-SAE-T

Part No SST25PF040B-80-4C-SAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040B
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254520-SST25PF040B-80-4C-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25PF040B-80-4C-SAE-T CAD Model

Description

Microchip Technology SST25PF040B-80-4C-SAE-T Flash Memory

The SST25PF040B-80-4C-SAE-T is a high-performance, 4 Mbit Flash memory device from the renowned manufacturer Microchip Technology. This cutting-edge product is designed to deliver reliable data storage and retrieval solutions for a wide range of applications, including embedded systems, consumer electronics, and industrial devices.

With its SPI (Serial Peripheral Interface), the SST25PF040B-80-4C-SAE-T provides a seamless and efficient communication protocol that allows for easy interfacing with microcontrollers and processors. The SPI bus ensures high-speed data transfer, making it an ideal choice for applications that require fast read and write operations.

Key Features:

  • Memory Size: 4 Mbit (512 KB), enabling sufficient space for storing boot code, firmware, or other critical data.
  • Interface Type: SPI (Serial Peripheral Interface), facilitating high-speed serial data exchange.
  • Supply Voltage: 2.7V to 3.6V, providing compatibility with a wide range of low-power devices and systems.
  • Memory Organization: The memory is organized into uniform 4 KB sectors and 32 KB blocks, allowing for flexible and efficient memory management.
  • Performance: Fast read access time and high data throughput to keep up with the demands of modern electronics.
  • Package: 8-SOIC, a compact and widely used package that is suitable for space-constrained applications.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme environmental conditions.
  • Endurance: Designed for a high number of program/erase cycles, providing robust and durable storage over the product's lifespan.

The SST25PF040B-80-4C-SAE-T also features a variety of advanced security and software protection mechanisms. This includes the ability to lock down critical data, ensuring that sensitive information is kept secure from unauthorized access. Moreover, the device supports JEDEC standard manufacturer and device ID read commands, which can be used for device identification and ensuring the authenticity of the memory chip.

Whether you're developing an IoT device, setting up an industrial control system, or building consumer electronics, the SST25PF040B-80-4C-SAE-T from Microchip Technology offers the reliability, performance, and flexibility needed to meet your storage requirements.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess