EN
  • EN
  • DE

SST25LF020A-33-4C-QAE-T

Part No SST25LF020A-33-4C-QAE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 33MHZ 8WSON / NOR Flash Serial-SPI 3.3V 2M-bit 256K x 8 12ns 8-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST25
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Clock Frequency 33MHz
Write Cycle Time - Word, Page 20μs
Memory Interface SPI
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON
Win Source Part Number 795464-SST25LF020A-33-4C-QAE-T
Popularity Medium
Supply and Demand Status Limited
Family Name SST25LF020A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST25LF020A-33-4C-QAE-T CAD Model

Description

Microchip Technology's SST25LF020A-33-4C-QAE-T SPI Serial Flash

The SST25LF020A-33-4C-QAE-T is a high-quality, 2 Mbit Flash memory device from Microchip Technology that provides reliable data storage with fast read and write capabilities. Designed for performance and endurance, this serial peripheral interface (SPI) Flash memory chip is an excellent choice for a wide range of applications, including embedded systems, IoT devices, and consumer electronics.

Featuring a 33 MHz clock frequency, this device allows for rapid data transfer, making it suitable for scenarios where quick access to stored data is crucial. The SST25LF020A-33-4C-QAE-T operates within a voltage range of 2.7V to 3.6V, ensuring compatibility with low-power applications and contributing to overall system power efficiency.

The device comes in a compact 8-SOIC (0.209", 5.30mm Width) package, allowing it to fit into space-constrained designs without compromising on storage capacity or performance. With its industrial temperature range of -40°C to +85°C, the SST25LF020A-33-4C-QAE-T is robust enough to operate reliably in harsh environments, making it a versatile choice for outdoor or automotive applications.

Microchip Technology's SST25LF020A-33-4C-QAE-T offers a flexible erase capability, with both sector and block erase options, which enables efficient memory management and helps to optimize the device's lifespan. The chip also includes a write protection feature to safeguard against unintended data alterations, ensuring the integrity of the stored information.

For developers and designers, the SST25LF020A-33-4C-QAE-T is supported by a wealth of documentation and resources provided by Microchip Technology, including datasheets, application notes, and programming guides. This level of support assists in reducing development time and helps to streamline the integration of the Flash memory into various projects.

In summary, the SST25LF020A-33-4C-QAE-T from Microchip Technology is a reliable, high-speed Flash memory device that offers a blend of performance, durability, and convenience, making it a top choice for designers looking to incorporate a robust data storage solution into their electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess