EN
  • EN
  • DE

SST25PF040C-40V/MF18GVAO

Part No SST25PF040C-40V/MF18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Standard Package 98
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254568-SST25PF040C-40V/MF18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40V/MF18GVAO CAD Model

Description

Microchip Technology SST25PF040C-40V/MF18GVAO Flash Memory

The SST25PF040C-40V/MF18GVAO from Microchip Technology is a high-quality, 4-Mbit (512K x 8) Serial Peripheral Interface (SPI) flash memory device. It's a reliable and efficient solution for storing boot code, firmware, and other program data in a wide range of embedded applications.

This flash memory operates on a single 2.7-3.6V power supply, making it suitable for battery-powered and portable devices. Its endurance and reliability are hallmarks of Microchip's flash memory products, providing users with a stable and long-lasting data storage option.

The SST25PF040C-40V/MF18GVAO offers a flexible and fast data transfer rate, with a 40 MHz clock frequency that facilitates quick read and write operations. This ensures that devices using this memory chip can perform at optimal speeds, reducing boot and access times significantly.

Security is also a key feature of this product. The memory comes with built-in security features that allow for the protection of individual blocks, ensuring that critical data remains secure from unintended alterations. Moreover, the device supports full chip erase and block protection features, enabling users to manage their data efficiently and securely.

The device's package is MF18GVAO, which is known for its compact size and suitability for space-constrained applications. The small footprint of the package allows for integration into various designs without compromising on other components or the overall size of the product.

In summary, the SST25PF040C-40V/MF18GVAO from Microchip Technology offers a combination of performance, reliability, and security, making it an excellent choice for designers and engineers looking for a non-volatile memory solution. Whether it's for consumer electronics, networking, or industrial applications, this flash memory chip stands out as a robust and versatile component.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess