EN
  • EN
  • DE

SST12LP22-QUCE

Part No SST12LP22-QUCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP BLUETOOTH 2.4GHZ 16UQFN  /  RF Amplifier IC Bluetooth, WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
Gain 27.5dB
RF Type Bluetooth, WLAN
Voltage - Supply 3V ~ 3.6V
Current - Supply 135mA
Test Frequency 2.4GHz
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.33.0001
Win Source Part Number 1236229-SST12LP22-QUCE
Ultra Librarian 3D Model Ultra Librarian SST12LP22-QUCE CAD Model

Description

Microchip Technology SST12LP22-QUCE Product Overview

The SST12LP22-QUCE is a state-of-the-art RF amplifier from Microchip Technology, designed to deliver high performance for Wi-Fi 6 (802.11ax) applications. This product is a testament to Microchip's commitment to providing advanced solutions for the rapidly growing wireless communication market.

Key Features

  • Frequency Range: The SST12LP22-QUCE operates at a frequency range that is optimized for Wi-Fi 6 applications, ensuring compatibility with the latest wireless communication standards.
  • High Power Efficiency: This product boasts excellent power-added efficiency, which translates to longer battery life in portable applications and reduced power consumption in fixed installations.
  • Integrated Power Detector: It features an integrated power detector that provides consistent power control, enhancing the reliability and performance of the overall system.
  • Robust Design: The amplifier is manufactured to withstand the rigors of industrial applications, ensuring durability and stability in a variety of operating conditions.

Applications

The SST12LP22-QUCE is ideal for a range of applications, particularly where high efficiency and performance are paramount. It is suitable for:

  • Access Points
  • Routers
  • Home Networking Devices
  • Wireless Adapters
  • Enterprise Solutions

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SST12LP22-QUCE is no exception. It is manufactured using a rigorous quality control process that ensures each product meets the highest standards. Customers can trust this RF amplifier to perform reliably in critical applications.

Easy Integration

The compact form factor and minimal external component requirements make the SST12LP22-QUCE easy to integrate into existing designs, reducing time to market for new products. Its compatibility with standard manufacturing processes also simplifies assembly and reduces costs.

In summary, the SST12LP22-QUCE from Microchip Technology is a high-quality, efficient, and reliable solution for next-generation Wi-Fi 6 applications. Its robust design, integrated features, and ease of integration make it an excellent choice for manufacturers looking to enhance wireless communication capabilities in their products.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess