EN
  • EN
  • DE

SN93LC46B

Part No SN93LC46B
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023850-SN93LC46B
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN93LC46B CAD Model

Description

The SN93LC46B is a state-of-the-art serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This product is a part of the 93XX series, which is well-known for its reliable and flexible non-volatile memory solutions.

Key Features

  • Memory Size: The SN93LC46B offers a 1Kbit (128 x 8 or 64 x 16) memory size, providing ample storage for device configurations, serial numbers, calibration data, and small application parameters.
  • Communication: It utilizes a simple 3-wire serial interface that supports easy integration with most microcontrollers, ensuring a seamless communication channel for data transmission.
  • Operating Voltage: It operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for various applications and compatible with both 3.3V and 5V systems.
  • Write Cycle Time: The device boasts a fast write cycle time of only 5ms, enabling quick updates to stored data without significant delays.
  • Endurance: High endurance of 1,000,000 write cycles and a data retention period of 100 years ensure the reliability and longevity of the stored data.
  • Package Options: Available in multiple package options, including 8-pin PDIP, SOIC, TSSOP, and MSOP, providing flexibility in hardware design and space-saving opportunities.

Applications

The SN93LC46B is ideal for a wide range of applications across various industries. It is commonly used in:

  • Portable devices where low power consumption is crucial
  • Industrial and automotive applications requiring robust memory solutions
  • Consumer electronics for configuration settings and user preferences
  • Medical devices where accuracy and data integrity are paramount

Quality and Support

As with all Microchip products, the SN93LC46B is backed by comprehensive technical support and the company's commitment to quality. Microchip's dedication to providing long-term availability makes this EEPROM an excellent choice for products with extended life cycles.

You May Also Be Interested in

Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess