EN
  • EN
  • DE

SMLJ8.0AE3/TR13

Part No SMLJ8.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 220.6A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ8.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299176-SMLJ8.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ8.0AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ8.0AE3/TR13 Transient Voltage Suppressor

The SMLJ8.0AE3/TR13 from Microchip Technology stands as a robust transient voltage suppressor (TVS) diode, engineered to safeguard sensitive electronic components from voltage spikes and transients. This device is specifically designed to provide reliable overvoltage protection in a compact package, making it an ideal solution for a wide range of applications that require high surge capability.

Key Features

  • Stand-off Voltage: The SMLJ8.0AE3/TR13 has a stand-off voltage of 8.0V, which is the maximum voltage that can be applied over the device without causing it to conduct significantly.
  • Peak Pulse Power: With a peak pulse power of 3000W (3kW) for a 10/1000μs waveform, this TVS diode can handle substantial power spikes, ensuring the protection of the circuitry it is connected to.
  • High Surge Capability: Designed to withstand high surge events, this component is an excellent choice for environments where electrical surges are common.
  • Surface Mount Package: The SMLJ8.0AE3/TR13 comes in a DO-214AB (SMCJ) package, which is suitable for surface mount technology (SMT), allowing for efficient assembly and saving board space.
  • Bi-directional Protection: This TVS diode can clamp transient voltages in both positive and negative directions, offering comprehensive protection for bidirectional transients.
  • ISO 9001 Certified: Manufactured by Microchip Technology, a company known for its commitment to quality, this product is ISO 9001 certified, ensuring high standards in production and reliability.
  • RoHS Compliant: The SMLJ8.0AE3/TR13 is RoHS compliant, adhering to the restriction of hazardous substances, making it environmentally friendly and suitable for use in various international markets.

Applications

The SMLJ8.0AE3/TR13 is versatile and can be used in a variety of applications where transient voltage protection is critical. These include but are not limited to:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Medical devices

With its robust design and high surge capability, the SMLJ8.0AE3/TR13 is a reliable choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess