EN
  • EN
  • DE

SMLJ54E3/TR13

Part No SMLJ54E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 96.3V
Current - Peak Pulse (10/1000µs) 31.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ54
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299238-SMLJ54E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ54E3/TR13 CAD Model

Description

Product Overview: SMLJ54E3/TR13 from Microchip Technology

The SMLJ54E3/TR13 is a robust electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a part of Microchip's extensive range of transient voltage suppressors (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. The device is specifically engineered to safeguard circuits against transient overvoltage events while maintaining a low operating and clamping voltage.

Key Features

  • High Surge Capability: The SMLJ54E3/TR13 can handle high surge power up to 3000W (3kW) at 10/1000μs waveform, which is essential for absorbing significant transient energy without performance degradation.
  • Stand-off Voltage: It has a stand-off voltage rating of 54V, making it suitable for a variety of applications that require this level of voltage protection.
  • Package Type: This component is available in a DO-214AB package, also known as an SMC package, which is known for its compact size and durability, making it suitable for high-density circuit board designs.
  • RoHS Compliant: The SMLJ54E3/TR13 is RoHS compliant, ensuring that it meets the latest environmental standards by being free from hazardous substances.
  • Temperature Range: It operates over a wide temperature range, making it reliable in various operating conditions.

Applications

The SMLJ54E3/TR13 is versatile and can be used in a multitude of applications where transient voltage protection is critical. Common applications include:

  • Power supply circuits
  • Automotive systems
  • Industrial equipment
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMLJ54E3/TR13 is no exception. This product has undergone rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip components. With its robust design and excellent performance characteristics, the SMLJ54E3/TR13 is an ideal choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess