Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Linear
Number of Outputs 1
Voltage - Supply (Max) 200V
Voltage - Output 198V
Current - Output / Channel 70mA
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NUD4011
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649988-NUD4011DR2
Ultra Librarian 3D Model Ultra Librarian NUD4011DR2 CAD Model

Description

ON Semiconductor NUD4011DR2 Integrated Resistor-Transistor

The NUD4011DR2 from ON Semiconductor is a versatile integrated device that combines a transistor and a resistor in a single package, designed to simplify circuit design and save valuable board space. This innovative product is particularly well-suited for driving LEDs, providing a compact and efficient solution for a variety of lighting applications.

Key Features

  • Integrated Design: The NUD4011DR2 integrates a 500 mA, 50 V NPN transistor and a series base resistor into a single SOT-223 package, offering a simplified circuit design and reduced component count.
  • High Power Handling: With its ability to handle a continuous collector current of 350 mA, this device is capable of driving medium-power LEDs and other loads with ease.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of your applications.
  • Wide Operating Voltage Range: The device can operate within a voltage range of 5 V to 50 V, making it suitable for a broad range of LED lighting applications, including automotive and industrial systems.

Applications

  • LED Driver Circuits
  • Automotive Lighting
  • Industrial Lighting
  • Signal and Marker Lights
  • General Purpose Switching Applications

Technical Specifications

  • Package: SOT-223
  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): 50 V
  • Collector Current - Continuous (Ic): 350 mA
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 2V
  • Power - Max: 1 W
  • Operating Temperature: -55°C to +150°C

The NUD4011DR2 is a highly efficient solution for driving LEDs with its integrated design, reducing the complexity and size of the circuit. It is an excellent choice for designers looking to optimize their systems for performance and space without compromising on quality or reliability.

You May Also Be Interested in

NXP / Nexperia
IC LED DRIVER PS DIM 25MA 8HVSON
Lowest to $1.8602
ECAD model for PCA9633TK,118
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB
STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
Power Integrations
IC LED DRIVER OFFL 5.44A ESIP-7C
Need more? Email Us
ECAD model for LYT4215E2
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $0.9055
ECAD model for LNK413EG
Texas Instruments
IC LED DRIVER RGLTR DIM 16DSBGA
Lowest to $0.8411
ECAD model for LM3556TMX/NOPB
STMicroelectronics
IC LED DRIVER LINEAR 120MA 24DIP
Need more? Email Us
ECAD model for STP16C596B1R
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $35.5284
ECAD model for LT3756EMSE-1#TRPBF
Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention