EN
  • EN
  • DE

SMLJ24CE3/TR13

Part No SMLJ24CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 69.8A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ24
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299497-SMLJ24CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ24CE3/TR13 CAD Model

Description

Microchip Technology's SMLJ24CE3/TR13 Transient Voltage Suppressor

The SMLJ24CE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-quality TVS diode is a crucial component for systems that require reliable protection against sudden overvoltage conditions, which can cause irreversible damage to integrated circuits and other critical components.

Key Features of the SMLJ24CE3/TR13

  • Stand-Off Voltage: The device features a stand-off voltage of 24V, which makes it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 3000W (3kW) at 10/1000μs waveform, ensuring effective suppression of high-energy transients.
  • Clamping Voltage: With a low clamping voltage, the SMLJ24CE3/TR13 provides a quick and effective response to transients, clamping them to a safe level to protect downstream components.
  • Package Type: The device is available in a surface-mount package, specifically in a DO-214AB (SMC) format, which is suitable for automated assembly processes and helps to save board space.
  • High Surge Capability: It offers excellent surge capability, which is essential for absorbing and dissipating high surge currents that can occur during transient events.
  • Environmental Compliance: The SMLJ24CE3/TR13 is compliant with RoHS and REACH regulations, ensuring that it meets the latest environmental standards for electronic components.
  • Temperature Range: The operating junction temperature range for this TVS diode is from -55°C to +150°C, allowing it to perform reliably in a wide range of environmental conditions.

Applications

The SMLJ24CE3/TR13 is ideal for protecting sensitive circuits in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics

With its combination of high power dissipation, fast response time, and compact form factor, the SMLJ24CE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess