EN
  • EN
  • DE

SMLJ190CAE3/TR13

Part No SMLJ190CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 190V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ190
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299515-SMLJ190CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ190CAE3/TR13 CAD Model

Description

Microchip Technology's SMLJ190CAE3/TR13 Transient Voltage Suppressor

Microchip Technology's SMLJ190CAE3/TR13 is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This device is a part of Microchip's high-quality TVS diode product line, which is engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can cause damage to the electronic components.

Key Features

  • High Surge Capability: The SMLJ190CAE3/TR13 is capable of handling surge currents up to 3,000 Watts @ 10/1000μs, providing excellent protection against high energy transients.
  • Stand-Off Voltage: It is designed with a stand-off voltage of 190V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Bi-Directional Protection: This component offers bi-directional clamping which makes it versatile for AC applications or situations where the polarity of the transient could be reversed.
  • Low Clamping Voltage: Upon encountering a voltage spike, the SMLJ190CAE3/TR13 reacts quickly, clamping the voltage to a lower level to minimize the risk of damage to the protected component.
  • Package Type: Supplied in a DO-214AB package, this TVS diode is both robust and easy to mount on a variety of PCBs.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets the regulatory requirements for hazardous substances.

Applications

The SMLJ190CAE3/TR13 is ideal for protecting sensitive electronics in a wide range of applications, including:

  • Power Supply Circuits
  • Industrial Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Consumer Electronics

Reliability and Quality Assurance

Microchip Technology is known for its commitment to quality and reliability. The SMLJ190CAE3/TR13 is no exception, as it is manufactured to the highest industry standards. It undergoes rigorous testing to ensure it performs consistently under extreme conditions, providing peace of mind for designers and manufacturers looking to protect their electronic systems.

By choosing the SMLJ190CAE3/TR13, you are securing your electronic designs against transient voltage events, ensuring long-term reliability and functionality.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess