EN
  • EN
  • DE

SMDB05/TR7

Part No SMDB05/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB05
Other Names SMDB05/TR7TR,SMDB05MS,SMDB05/TR7DKR,SMDB05/T,SMDB05,150-SMDB05/TR7CT,SMDB05/TR7DKR,SMDB05/TR7TR,SMDB05/TR7CT,SMDB05MSTR,SMDB05MSCT,SMDB05MSTR,SMDB05TR7,SMDB05MSCT,SMDB05MS,150-SMDB05/TR7DKR,SMDB05/TR7CT,150-SMDB05/TR7TR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299145-SMDB05/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB05/TR7 CAD Model

Description

The SMDB05/TR7 is a state-of-the-art circuit protection device from Microchip Technology, designed to safeguard sensitive electronic components from transient voltage spikes and static discharge. This product is an essential component for any application where reliability and safety are of paramount importance.

Key Features

  • Transient Voltage Suppression: The SMDB05/TR7 offers excellent protection against voltage transients induced by inductive load switching and lightning, ensuring the longevity and reliability of your electronic devices.
  • Low Clamping Voltage: With a low clamping voltage, this device quickly reacts to overvoltage events, protecting sensitive circuits from damage.
  • Low Leakage Current: The minimal leakage current of the SMDB05/TR7 ensures that it does not significantly affect the normal operation of the protected circuit, preserving its energy efficiency.
  • Surface Mount Package: The SMDB05/TR7 comes in a surface-mount package, which allows for efficient assembly and space-saving on PCBs (Printed Circuit Boards).
  • RoHS Compliant: Adhering to environmental standards, the SMDB05/TR7 is RoHS compliant, making it a responsible choice for environmentally conscious organizations.

Applications

The versatility of the SMDB05/TR7 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Computer Systems
  • Industrial Controls
  • Telecommunication Devices
  • Power Supply Protection

Technical Specifications

Some of the technical specifications for the SMDB05/TR7 include:

  • Package Type: SMD (Surface-Mount Device)
  • Operating Temperature Range: Specified by manufacturer
  • ESD Immunity: Conforming to IEC standards
  • Peak Pulse Power Dissipation: Defined by the device's data sheet

For detailed specifications and application notes, customers are advised to consult the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess