EN
  • EN
  • DE

SMDB03C/TR7

Part No SMDB03C/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB03
Other Names SMDB03CMS,SMDB03CMSCT,SMDB03CMSTR,SMDB03CMS,SMDB03CMSCT,SMDB03C/TR7CT,SMDB03C,SMDB03CMSTR,SMDB03C/TR7TR,150-SMDB03C/TR7TR,SMDB03CTR7,SMDB03C/TR7CT,SMDB03C/TR7TR,150-SMDB03C/TR7CT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299104-SMDB03C/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB03C/TR7 CAD Model

Description

Microchip Technology's SMDB03C/TR7 - A Robust Diode Array for Circuit Protection

Microchip Technology's SMDB03C/TR7 is a highly integrated circuit protection solution designed to safeguard sensitive electronic components from transient voltage spikes and electrostatic discharge (ESD). This compact, surface-mountable device is an ideal choice for a wide range of applications, from mobile devices to network systems, where space is at a premium and protection against electrical disturbances is crucial.

Key Features:

  • ESD Protection: The SMDB03C/TR7 offers excellent ESD protection, ensuring that devices meet the rigorous IEC 61000-4-2 standard. Its capability to absorb repetitive ESD strikes without performance degradation is essential for maintaining the longevity and reliability of electronic systems.
  • Low Capacitance: With its low loading capacitance, this diode array is particularly suitable for protecting high-speed signal lines without compromising signal integrity. This makes it an excellent choice for interfaces such as USB, HDMI, and Ethernet.
  • Multi-Line Protection: The device features an array of diodes, allowing it to protect multiple lines simultaneously. This multi-line protection is efficient and space-saving, making it a practical component in compact electronic assemblies.
  • Low Leakage Current: The SMDB03C/TR7 is designed with a low leakage current, which is vital for battery-powered devices where power conservation is critical.
  • Robust Surge Protection: In addition to ESD protection, the diode array is capable of withstanding surge currents, thereby safeguarding electronic equipment from other types of voltage transients.

Applications:

The versatility of the SMDB03C/TR7 makes it suitable for a multitude of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network routers and wireless base stations
  • Industrial controls and automation equipment
  • Medical devices requiring high-reliability protection

The SMDB03C/TR7 by Microchip Technology is a testament to the company's commitment to providing advanced circuit protection solutions that meet the evolving needs of modern electronics. Its combination of ESD protection, low capacitance, and multi-line coverage ensures that it remains a preferred choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess