EN
  • EN
  • DE

SMDA24C-5E3/TR7

Part No SMDA24C-5E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299086-SMDA24C-5E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C-5E3/TR7 CAD Model

Description

Product Overview: SMDA24C-5E3/TR7 by Microchip Technology

The SMDA24C-5E3/TR7 is a robust transient voltage suppressor (TVS) array designed by Microchip Technology, a leader in the semiconductor industry. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). With its low operating and clamping voltages, the SMDA24C-5E3/TR7 is an ideal solution for safeguarding multi-line applications.

Key Features

  • Transient Protection: The TVS array provides excellent transient voltage suppression with a peak pulse power of 500W (10/1000μs). It ensures reliable protection for sensitive components against high-energy transients.
  • ESD Resistance: It offers superior ESD protection exceeding the IEC 61000-4-2 (ESD) standard, with air discharge of ±15kV and contact discharge of ±8kV, thereby ensuring the longevity and reliability of electronic systems.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting modern electronics that operate at lower voltages.
  • Multi-Line Protection: It is capable of protecting up to five lines simultaneously, making it an efficient choice for compact circuit designs.
  • SO-8 Packaging: The TVS array comes in an SO-8 package, which is known for its small footprint and compatibility with standard surface-mount assembly processes.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) Directive, ensuring it is free from hazardous materials and is environmentally friendly.

Applications

The SMDA24C-5E3/TR7 is versatile and can be used in a variety of applications, including:

  • Telecommunications systems
  • Microprocessor-based equipment
  • Networks and data lines
  • Portable electronics
  • Industrial controls

With its combination of features, the SMDA24C-5E3/TR7 from Microchip Technology is an excellent choice for design engineers looking to enhance the durability and performance of their electronic systems. Its ability to provide high-level protection in a compact form factor makes it an invaluable component in protecting against the unpredictable nature of electrical transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess