EN
  • EN
  • DE

SMDA24/TR13

Part No SMDA24/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299053-SMDA24/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24/TR13 CAD Model

Description

The SMDA24/TR13 from Microchip Technology is a robust and versatile Transient Voltage Suppressor (TVS) array designed to protect sensitive electronic components from voltage spikes and surges. This device is a crucial component for safeguarding circuits in a variety of applications, including industrial controls, consumer electronics, and communication systems.

Key Features

  • Surge Protection: The SMDA24/TR13 offers excellent surge suppression capabilities, with the ability to handle high transient power and dissipate energy spikes, ensuring the protection of downstream components from electrical overstress.
  • Low Clamping Voltage: With its low clamping voltage, this device provides superior protection for sensitive circuits by quickly responding to overvoltage events and limiting the voltage that components are exposed to during a surge.
  • Multi-Line Protection: This TVS array is capable of protecting multiple lines, making it an efficient solution for conserving board space and reducing the need for multiple discrete protection components.
  • Low Leakage Current: The device features low leakage current, minimizing power loss and ensuring that it does not interfere with the normal operation of the protected circuit during standby or operation.

Applications

The SMDA24/TR13 is designed for use in a wide range of applications where voltage spikes can occur and potentially damage sensitive electronics. Its applications include, but are not limited to, Ethernet and LAN devices, portable electronics, power supply protection, and telecommunications systems.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SMDA24/TR13 is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability in even the most demanding environments.

Package and Availability

The SMDA24/TR13 comes in a convenient tape and reel packaging (TR13), which facilitates automated assembly and mass production. It is readily available through Microchip Technology's extensive distribution network, making it easy to incorporate into your design.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess