EN
  • EN
  • DE

SMDA15C-7E3/TR7

Part No SMDA15C-7E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299075-SMDA15C-7E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15C-7E3/TR7 CAD Model

Description

Microchip Technology's SMDA15C-7E3/TR7 TVS Diode Array

The SMDA15C-7E3/TR7 is a high-quality Transient Voltage Suppressor (TVS) diode array from Microchip Technology, designed to provide reliable overvoltage protection for sensitive electronics. This robust component is specifically engineered to safeguard multi-line applications from the detrimental effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events.

Key Features:

  • Multi-Line Protection: The SMDA15C-7E3/TR7 offers protection for up to four data or power lines, ensuring comprehensive security against transient voltage spikes.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode array provides an immediate response to overvoltage events, minimizing the risk of damage to the protected component.
  • Peak Pulse Power: It can handle a peak pulse power of 500 Watts (10/1000μs waveform), offering a robust shield against high-energy transients.
  • ESD Rating: This device boasts an excellent ESD immunity characterized by a 30kV air and 30kV contact discharge, as per the IEC 61000-4-2 standard, ensuring durability in harsh electrical environments.
  • Low Leakage Current: The SMDA15C-7E3/TR7 has a low leakage current, which helps in maintaining the energy efficiency of the overall system in which it is employed.
  • SO-8 Packaging: The component is housed in a space-saving SO-8 package, making it suitable for high-density circuit board designs.

Applications:

The SMDA15C-7E3/TR7 is ideal for protecting a wide range of applications, including:

  • USB interfaces
  • Portable electronics
  • Power supply lines
  • Computer I/O interfaces
  • Telecommunication systems

Microchip Technology's commitment to quality ensures that the SMDA15C-7E3/TR7 TVS diode array meets stringent industry standards, offering reliable protection to maintain the integrity and longevity of your electronic devices. Whether you're designing consumer electronics, communication infrastructure, or industrial control systems, the SMDA15C-7E3/TR7 provides the safeguarding your products need against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess