Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299073-SMDA15C-7/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15C-7/TR7 CAD Model

Description

The SMDA15C-7/TR7 is a state-of-the-art transient voltage suppressor (TVS) diode array designed by Microchip Technology to provide superior protection for electronic equipment from voltage transients induced by lightning and other transient voltage events. This product is specifically engineered to shield sensitive microprocessor-based systems, data lines, and other vulnerable circuits from the damaging effects of these high-energy disturbances.

Key Features:

  • Electrical Characteristics: The SMDA15C-7/TR7 is a bidirectional TVS diode array with a minimum breakdown voltage of 16.7V and a maximum clamping voltage of 25.5V at 10/1000µs waveform. It has a peak pulse power rating of 500W for an 10/1000µs waveform, ensuring robust protection against voltage spikes.
  • Low Leakage Current: It features a low leakage current of less than 5µA, which minimizes power loss and ensures efficiency in operation.
  • SO-8 Packaging: Enclosed in a space-saving SO-8 package, the SMDA15C-7/TR7 is designed for high-density circuit board layouts, making it ideal for a wide range of applications where board space is at a premium.
  • ESD Protection: The device provides excellent Electrostatic Discharge (ESD) protection, exceeding the IEC 61000-4-2 standard (Level 4), and thus safeguarding sensitive components from ESD damage.
  • RoHS Compliant: It is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets and applications.
  • Applications: This TVS diode array is ideal for protecting VCC bus and other vulnerable circuits used in telecom interfaces, computer interfaces, and other applications where voltage transients could pose a threat to sensitive digital or analog input circuits.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SMDA15C-7/TR7 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Whether used in networking equipment, portable devices, or computer interfaces, this TVS diode array provides a high level of protection for sensitive electronics, ensuring long-term reliability and performance.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.6299
ECAD model for MMBZ33VAL-QR
Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327
Comchip Technology
TVS DIODE 30VWM 48.4VC SOD123F
Lowest to $0.0974
ECAD model for ATV02W300B-HF
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Vishay
TVS DIODE 25.2VWM 42VC DO219AB
Need more? Email Us
ECAD model for VTVS25ASMF-HM3-08
STMicroelectronics
TVS DIODE 171VWM 241VC DO15 / 241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Need more? Email Us
ECAD model for STRVS241X02E
Taiwan Semiconductor
TVS DIODE 136VWM 219VC DO214AC / 219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA160A R3G
Infineon Technologies
9V 5A@8/20us 50V TSLP-4-7 TVS Diodes RoHS
Lowest to $35.7252
ECAD model for ESD0P4RFL E6327

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention