Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299100-SMDA03C-4E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03C-4E3/TR7 CAD Model

Description

Microchip Technology's SMDA03C-4E3/TR7 TVS Diode Array

The SMDA03C-4E3/TR7 is a robust transient voltage suppressor (TVS) diode array from Microchip Technology, designed to provide reliable protection for sensitive electronic components against voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This protective device is an essential component in safeguarding modern electronics found in telecommunications, computer interfaces, and other data communication systems.

This TVS diode array features four channels of ESD protection, with each channel consisting of a pair of diodes that steer ESD pulses to either the positive supply line or ground. The SMDA03C-4E3/TR7 is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, ensuring devices remain safe from the most common electrical threats encountered in daily operation.

With its low clamping voltage and low leakage current, the SMDA03C-4E3/TR7 is optimized to protect sensitive circuitry without impacting the performance of the protected device. The array's bidirectional configuration means that it can respond to transient events arriving from either direction, making it highly versatile for different circuit designs.

Manufactured in a compact SO-8 package, the SMDA03C-4E3/TR7 is designed for surface-mount technology (SMT), allowing for efficient assembly and saving valuable board space in dense electronic systems. The component's lead-free design adheres to current environmental standards, reducing the ecological impact and ensuring compliance with global regulations.

Key features of the SMDA03C-4E3/TR7 include:

  • ESD protection to IEC 61000-4-2 (Level 4)
  • Low clamping voltage
  • Low leakage current
  • Four lines of protection
  • SO-8 package for compact SMT designs
  • RoHS compliant and lead-free

The SMDA03C-4E3/TR7 is a testament to Microchip Technology's commitment to providing advanced protection solutions for electronic systems. By incorporating this TVS diode array into their designs, engineers can significantly enhance the durability and reliability of their products, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Tech Public
11VC Clamp 110A@8/20us Ipp DFN1610-2
Lowest to $0.0428
ECAD model for PTVSHC2EN5VU
Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
STMicroelectronics
TVS DIODE 171VWM 241VC DO15 / 241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Need more? Email Us
ECAD model for STRVS241X02E
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G
Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention