Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299123-SMDA12C-4/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12C-4/TR7 CAD Model

Description

The SMDA12C-4/TR7 is a robust, high-performance transient voltage suppressor (TVS) array designed by Microchip Technology. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, electrostatic discharge (ESD), and other transient voltage events. It is an essential device for safeguarding circuits in a broad range of applications, from industrial systems to consumer electronics.

Key Features

  • Transient Protection: The SMDA12C-4/TR7 provides four lines of reliable transient voltage suppression, ensuring that devices remain safe from sudden voltage spikes.
  • Low Clamping Voltage: With a low clamping voltage, this TVS array limits the voltage to a safe level without compromising the performance of the protected device.
  • SO-8 Packaging: Encased in a space-saving SO-8 package, the SMDA12C-4/TR7 is compact and suitable for high-density circuit board designs.
  • Bidirectional Configuration: The bidirectional design allows it to suppress both positive and negative transient voltages, which is particularly useful for AC signal lines or where the polarity is reversible.

Applications

The versatility of the SMDA12C-4/TR7 makes it ideal for a wide array of applications. It is commonly used in:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Computers and peripherals
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Power supply protection

Reliability and Compliance

Microchip Technology's commitment to quality ensures that the SMDA12C-4/TR7 meets stringent industry standards for reliability and performance. It is compliant with IEC standards for ESD (IEC 61000-4-2), ensuring that it can withstand electrostatic discharge events without damage. The device is also lead-free and RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Conclusion

With its combination of robust protection, compact design, and compliance with industry standards, the SMDA12C-4/TR7 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Its ability to mitigate the risks associated with transient voltage events makes it an invaluable component in any sensitive electronic application.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
25VC Clamp ESD DIODE DFN0603-2
Lowest to $0.0653
ECAD model for ESD130-B1-W0201
Yageo
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.0405
ECAD model for SMBJ33CA/TR13
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Vishay
TVS DIODE 25.2VWM 42VC DO219AB
Need more? Email Us
ECAD model for VTVS25ASMF-HM3-08
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.6299
ECAD model for MMBZ33VAL-QR
Comchip Technology
TVS DIODE 30VWM 48.4VC SOD123F
Lowest to $0.0974
ECAD model for ATV02W300B-HF
Taiwan Semiconductor
TVS DIODE 136VWM 219VC DO214AC / 219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA160A R3G
Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention