EN
  • EN
  • DE

SMDA05C-7/TR7

Part No SMDA05C-7/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299067-SMDA05C-7/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-7/TR7 CAD Model

Description

Microchip Technology's SMDA05C-7/TR7 TVS Diode Array

The SMDA05C-7/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and surges. This device is particularly suited for the safeguarding of multi-line applications such as I/O interfaces, VCC bus, and other vulnerable circuits used in telecom, computer, industrial, and consumer electronic environments.

Key Features

  • Multi-Line Protection: The SMDA05C-7/TR7 provides protection for up to 5 lines, enhancing system reliability by safeguarding multiple paths against electrical transients.
  • Low Clamping Voltage: This TVS diode array offers a low clamping voltage, ensuring that sensitive components are shielded from transient events without being exposed to excessive residual voltages.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 500 Watts for an 8/20μs waveform, which allows it to effectively absorb and dissipate high transient energies.
  • ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, meeting IEC 61000-4-2 (ESD) standards, which is critical for maintaining the integrity of electronic equipment.
  • Low Leakage Current: The SMDA05C-7/TR7 is engineered to have a low leakage current, minimizing power loss and ensuring energy efficiency in standby or idle modes.
  • SO-8 Package: Enclosed in a space-efficient SO-8 package, the array is suitable for high-density circuit board designs, allowing for a more compact overall footprint.

Applications

With its versatile protection capabilities, the SMDA05C-7/TR7 is ideal for a wide range of applications, including:

  • USB interfaces
  • Serial and parallel ports
  • Network lines
  • Notebook computers, PDAs, and other portable devices
  • Microprocessor/microcontroller-based equipment

Microchip Technology's commitment to quality and performance is evident in the SMDA05C-7/TR7 TVS diode array. It is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess