EN
  • EN
  • DE

SMCJ60E3/TR13

Part No SMCJ60E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 107V
Current - Peak Pulse (10/1000µs) 14A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ60
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299424-SMCJ60E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ60E3/TR13 CAD Model

Description

SMCJ60E3/TR13 by Microchip Technology

The SMCJ60E3/TR13 is a robust transient voltage suppression (TVS) diode, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an ideal choice for a wide range of applications.

Key Features:

  • Stand-off Voltage: The device offers a stand-off voltage of 60V, providing a stable protective barrier for circuits operating at or below this voltage level.
  • Peak Pulse Power: With its capability to handle 1500W peak pulse power dissipation for a 10/1000μs waveform, the SMCJ60E3/TR13 ensures reliable protection against high energy transients.
  • Package: It comes in a surface-mount SMC package, which is known for its compact footprint and ease of integration into PCB designs.
  • Breakdown Voltage: The precise breakdown voltage range ensures that the TVS diode activates at the appropriate time, safeguarding the downstream components from overvoltage conditions.
  • Low Leakage Current: The diode is characterized by its low leakage current, enhancing the overall efficiency of the circuit by minimizing power loss when the diode is in standby mode.
  • RoHS Compliant: Adhering to environmental standards, the SMCJ60E3/TR13 is RoHS compliant, making it suitable for use in various global markets that demand environmentally safe components.
  • Operating Temperature: It operates within a wide temperature range, maintaining performance across diverse environmental conditions.
  • Reel Packaging: The diode is supplied in tape and reel packaging (denoted by the suffix /TR13), which facilitates automated assembly processes for high-volume production.

Applications:

The SMCJ60E3/TR13 is versatile and can be used in a multitude of applications where transient voltage protection is critical. Common applications include:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics
  • Computing devices

Overall, the SMCJ60E3/TR13 from Microchip Technology is a reliable and efficient solution for protecting sensitive electronic components from voltage spikes and surges, ensuring the longevity and stable operation of your electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess