EN
  • EN
  • DE

ASM1832SF-T

Part No ASM1832SF-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3.3V SUPPLY / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number ASM1832
Standard Package 475 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 59962-ASM1832SF-T
Ultra Librarian 3D Model Ultra Librarian ASM1832SF-T CAD Model

Description

The ASM1832SF-T from ON Semiconductor is a cutting-edge component designed for precision power management applications. This product offers a unique combination of features that make it ideal for a wide range of electronic devices, from consumer electronics to industrial systems.

Key Features

  • High Accuracy: The ASM1832SF-T provides high-precision voltage monitoring, ensuring reliable performance for critical applications.
  • Low Power Consumption: With its energy-efficient design, this component helps to extend the battery life of portable devices.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for harsh environments.
  • Compact Package: The small footprint of the ASM1832SF-T allows for easy integration into space-constrained applications.

Applications

The versatility of the ASM1832SF-T makes it an excellent choice for various applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

The ASM1832SF-T boasts a robust set of technical specifications that ensure its reliability and effectiveness in managing power:

  • Supply Voltage Range: 2.7V to 5.5V
  • Supply Current: Ultra-low
  • Temperature Accuracy: ±3°C
  • Package Type: SOT-23-5

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASM1832SF-T is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability for your power management needs.

Ordering Information

The ASM1832SF-T is available for order now. For detailed ordering and pricing information, please contact an ON Semiconductor sales representative or an authorized distributor.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess