The CSD59985RWJ is a state-of-the-art NexFET™ power MOSFET produced by Texas Instruments, designed to deliver high efficiency and power density for a wide range of applications. This advanced semiconductor device is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges.
Key Features
- Low On-Resistance: The CSD59985RWJ boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces power loss and enhances overall efficiency, making it ideal for high-performance power supplies and converters.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle substantial power levels, suitable for demanding applications such as motor drives and inverters.
- Advanced Packaging: Utilizing the SON 5mm x 6mm plastic package, the CSD59985RWJ offers a compact footprint while providing excellent thermal performance, ensuring reliability even under high power operation.
- Optimized Gate Charge: The device features an optimized gate charge (Q<sub>G), which minimizes switching losses and allows for faster switching speeds, contributing to improved power efficiency and higher frequency operation.
Applications
The versatility of the CSD59985RWJ makes it suitable for a variety of applications, including:
- DC/DC Converters
- Motor Control
- Power Supply Modules
- Point of Load (POL) Solutions
- Server and Telecom Power Systems
Technical Specifications
Parameter
Value
R<sub>DS(on)
Typically 1.8 mΩ
I<sub>D
100 A
Package
SON 5mm x 6mm
Operating Temperature
-55°C to +150°C
The CSD59985RWJ from Texas Instruments represents a breakthrough in power MOSFET technology, providing designers with a high-performance solution that enhances the efficiency and reliability of their power management systems.