EN
  • EN
  • DE

PESD5VOS2BT

Part No PESD5VOS2BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 347014-PESD5VOS2BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5VOS2BT CAD Model

Description

Introducing the PESD5V0S2BT from NXP Semiconductors

The PESD5V0S2BT is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is engineered to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of Electrostatic Discharge (ESD). With its ultra-low clamping voltage and high surge protection, it is an ideal solution for a wide range of applications, including mobile phones, computers, and other digital consumer electronics.

Key Features

  • Low Clamping Voltage: The PESD5V0S2BT offers excellent protection by clamping voltage at a minimal level, ensuring that sensitive components are shielded from the high voltage spikes caused by ESD events.
  • High Surge Capability: This device is capable of withstanding high surge currents, which is critical for preventing damage to the protected circuit during extreme ESD occurrences.
  • Bi-directional Protection: The bi-directional design of the PESD5V0S2BT allows it to protect circuits from ESD strikes entering from either direction, simplifying circuit design and reducing component count.
  • Low Capacitance: With its low loading capacitance, the PESD5V0S2BT is particularly suitable for protecting high-speed data lines without negatively impacting signal integrity.
  • Small Package Size: The small SOT23 package makes it an excellent choice for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the PESD5V0S2BT allows it to be used in a variety of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI and DisplayPort interfaces
  • LVDS, PCI Express, and SATA interfaces
  • Smartphones, tablets, and other portable devices
  • Consumer electronics such as set-top boxes and gaming consoles

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable components. The PESD5V0S2BT is built to meet stringent industry standards, ensuring long-term performance and reliability in your electronic designs. By choosing the PESD5V0S2BT, you are selecting a product from a trusted source known for its dedication to innovation and excellence in the field of circuit protection technology.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess