EN
  • EN
  • DE

SMCJ60CAE3/TR13

Part No SMCJ60CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 15.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ60
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299423-SMCJ60CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ60CAE3/TR13 CAD Model

Description

SMCJ60CAE3/TR13 - Microchip Technology

The SMCJ60CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices. It is an ideal solution for safeguarding circuits used in a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

Key Features:

  • Reverse Stand-Off Voltage: The SMCJ60CAE3/TR13 has a reverse stand-off voltage of 60V, making it suitable for a variety of applications where this voltage level is required for protection.
  • Peak Pulse Power: With a peak pulse power rating of 1500W for 10/1000μs waveform, this TVS diode can handle significant power surges, providing a high degree of protection for your electronic components.
  • Clamping Voltage: It features a low clamping voltage, ensuring that any excess voltage is quickly suppressed to a level that is safe for the components in your circuit.
  • Bi-directional Protection: The device offers bi-directional protection, guarding against voltage transients in both directions, which is particularly useful for AC applications or where the polarity of the transient could vary.
  • Package Type: Packaged in a DO-214AB (SMC) package, the SMCJ60CAE3/TR13 is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: It is compliant with RoHS standards, meaning it is free from hazardous substances and suitable for use in environmentally sensitive applications.
  • Tape and Reel Packaging: The TR13 suffix indicates that this component is provided in tape and reel packaging, which is ideal for automated assembly processes, enhancing production efficiency.

Applications:

The SMCJ60CAE3/TR13 TVS diode is versatile and can be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Electronics
  • Telecommunication Systems
  • Portable Devices
  • Microprocessor/Microcontroller Protection

With its combination of high power surge protection, bi-directional capabilities, and compliance with industry standards, the SMCJ60CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess