EN
  • EN
  • DE

SMCJ54CE3/TR13

Part No SMCJ54CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 96.3V
Current - Peak Pulse (10/1000µs) 15.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ54
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299442-SMCJ54CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ54CE3/TR13 CAD Model

Description

SMCJ54CE3/TR13 - Microchip Technology

The SMCJ54CE3/TR13 is a high-quality electronic component produced by Microchip Technology, a leading manufacturer known for its reliable and innovative semiconductor products. This component is designed to offer transient voltage suppression (TVS) capabilities, ensuring the protection of sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power supply, lightning strikes, or other transient voltage events.

Features and Benefits

  • Transient Voltage Suppression: The SMCJ54CE3/TR13 is specifically engineered to protect against voltage transients. It can clamp high-energy transients, preventing them from damaging the connected circuitry.
  • High Surge Capability: With its robust surge capability, this device can withstand high surge events, making it suitable for use in environments where electrical spikes are common.
  • Low Clamping Voltage: The low clamping voltage ensures that the voltage spike is suppressed to a level that the circuit can tolerate without sustaining damage.
  • Surface Mount Package: The SMCJ54CE3/TR13 comes in a surface-mount package, making it ideal for modern, compact electronic assemblies and providing ease of integration into printed circuit boards (PCBs).
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this TVS diode is free from environmentally harmful materials, making it a responsible choice for electronic design.
  • Automotive Qualification Standard: The component meets automotive qualification standards, indicating its suitability for use in vehicular electronics where reliability and performance are critical.

Applications

The SMCJ54CE3/TR13 is versatile and can be utilized in a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Power supply circuits
  • Telecommunication systems

With its combination of performance, durability, and compliance with industry standards, the SMCJ54CE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess