EN
  • EN
  • DE

SMCJ120AE3/TR13

Part No SMCJ120AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 7.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ120
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299352-SMCJ120AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ120AE3/TR13 CAD Model

Description

SMCJ120AE3/TR13 from Microchip Technology

The SMCJ120AE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

Key Features:

  • Stand-off Voltage: The device features a stand-off voltage of 120V, making it suitable for a variety of applications that require high voltage tolerances.
  • Peak Pulse Power: It provides a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Package: The SMCJ120AE3/TR13 comes in a surface-mount SMC package, which is ideal for automated assembly processes and helps in saving board space.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability in diverse environmental conditions.
  • RoHS Compliant: The product is compliant with RoHS (Restriction of Hazardous Substances), adhering to environmental standards that restrict the use of certain hazardous materials in electronic equipment.

Applications:

The SMCJ120AE3/TR13 is versatile and can be used in various applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunications equipment
  • Consumer electronics protection
  • Automotive electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The SMCJ120AE3/TR13 is manufactured with rigorous standards, ensuring that it performs consistently across different conditions and applications. Customers can trust this TVS diode to provide effective protection for their sensitive electronic components against transient voltage spikes.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess