EN
  • EN
  • DE

NCP1230D100R2

Part No NCP1230D100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.6 V
Voltage - Supply (Vcc/Vdd) 7.7V ~ 18V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1230
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647319-NCP1230D100R2
Ultra Librarian 3D Model Ultra Librarian NCP1230D100R2 CAD Model

Description

Overview of ON Semiconductor's NCP1230D100R2

ON Semiconductor's NCP1230D100R2 is a robust and efficient PWM controller designed for high-performance power supply applications. This fixed-frequency current-mode controller is part of ON Semiconductor's extensive range of power management devices, tailored to improve the reliability and efficiency of AC-DC power converters.

Key Features

  • Fixed-Frequency Operation: The NCP1230D100R2 operates at a fixed frequency of 100 kHz, providing a stable switching frequency for noise-sensitive applications.
  • Current-Mode Control: With its current-mode control scheme, the device ensures excellent transient response and simplified loop compensation.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures that the device starts up quickly and efficiently, even under high input voltage conditions.
  • Frequency Foldback: To enhance efficiency, especially at light loads, the NCP1230D100R2 incorporates frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Adjustable Overcurrent Protection: The device features an adjustable overcurrent protection threshold, safeguarding the power supply and the load from excessive current conditions.
  • Auto-Recovery Overvoltage Protection: Overvoltage conditions are managed by an auto-recovery protection feature, which helps prevent damage to the controller and the power supply circuit.
  • Soft-Start: A soft-start function limits inrush current during startup, which enhances system reliability and extends component lifespan.
  • Skip-Cycle Capability: At light loads, the skip-cycle mechanism improves efficiency by disabling unnecessary switching cycles, reducing quiescent power consumption.

Applications

The NCP1230D100R2 is ideal for a variety of AC-DC power supply applications, including:

  • Offline battery chargers
  • Adapters for consumer electronics
  • Auxiliary power supplies for white goods
  • Standby and auxiliary power supplies for PCs and servers

Conclusion

ON Semiconductor's NCP1230D100R2 PWM controller is a versatile and reliable solution for modern power supply designs. Its comprehensive set of features enables designers to create efficient, stable, and safe power supplies that meet the demands of various electronic devices. Whether it's for consumer electronics or industrial applications, the NCP1230D100R2 stands out as a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9570 $62.2050
150+ $0.7852 $117.7800
230+ $0.7607 $174.9610
315+ $0.7362 $231.9030
410+ $0.7116 $291.7560
545+ $0.6380 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess