EN
  • EN
  • DE

SMCJ11AE3/TR13

Part No SMCJ11AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 82.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ11
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299358-SMCJ11AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ11AE3/TR13 CAD Model

Description

SMCJ11AE3/TR13 TVS Diode from Microchip Technology

The SMCJ11AE3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is an ideal solution for safeguarding voltage-sensitive components which can be affected by these types of disturbances.

The SMCJ11AE3/TR13 is part of Microchip's SMCJ series of TVS diodes, which are known for their high surge capability, low clamping voltage, and fast response time. This particular model offers a stand-off voltage of 11V, making it suitable for a range of applications where this level of protection is required. Its bidirectional design allows it to provide protection in both polarities when AC signals are present.

Key features of the SMCJ11AE3/TR13 include:

  • Surface Mount Package: Supplied in an SMC package, this component is designed for easy integration into a variety of PCB designs.
  • High Surge Capability: With the ability to handle high transient surges, it offers reliable protection for sensitive circuits.
  • ISO 7637-2 & ISO 16750-2 Compliance: The diode complies with these automotive industry standards, making it suitable for vehicular applications.
  • RoHS Compliant: It meets the requirements of the Restriction of Hazardous Substances Directive, ensuring environmental safety.
  • Low Leakage Current: Minimizing power loss, it ensures efficiency in operation and energy conservation.
  • High Temperature Stability: Capable of operating in extreme temperatures, it maintains performance reliability.

Applications for the SMCJ11AE3/TR13 include automotive systems, industrial computers, telecommunications devices, and other electronic systems that require reliable protection against voltage spikes. Its tape and reel packaging (denoted by the TR13 suffix) facilitates automated assembly processes, making it a convenient choice for mass production environments.

With the SMCJ11AE3/TR13, Microchip Technology provides a high-quality, reliable solution for safeguarding electronic components against the potentially damaging effects of voltage transients. Its robust design and versatile features make it an essential component for any application where transient voltage protection is a necessity.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess