EN
  • EN
  • DE

SMBJ7.0CE3/TR13

Part No SMBJ7.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Voltage - Breakdown (Min) 7.78V
Voltage - Clamping (Max) @ Ipp 13.3V
Current - Peak Pulse (10/1000µs) 45.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ7.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299398-SMBJ7.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ7.0CE3/TR13 CAD Model

Description

Product Overview: SMBJ7.0CE3/TR13

The SMBJ7.0CE3/TR13 is a high-quality, robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This protective component is engineered to shield sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices. With its precise breakdown voltage level, the SMBJ7.0CE3/TR13 is an ideal choice for safeguarding circuits against transient voltage events that can result from lightning, electrostatic discharge, and other sources of electrical disturbances.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 7.0V, which makes it suitable for a wide range of applications where this level of protection is required.
  • Package: It comes in a compact SMB (DO-214AA) package, which allows for easy implementation in space-constrained designs without compromising performance.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs wave shape), providing robust protection against high energy transients.
  • Low Leakage Current: The low leakage current ensures minimal power loss when the device is in standby mode, contributing to energy efficiency in the protected circuit.
  • Operating Temperature: The diode is operational over a wide temperature range, making it suitable for various environments and applications.
  • Compliance: It meets the IEC 61000-4-2 and IEC 61000-4-5 transient immunity standards, ensuring compatibility with global regulatory requirements.

Applications

The SMBJ7.0CE3/TR13 is versatile and can be used in a multitude of applications. It is commonly found in consumer electronics, industrial control systems, telecommunications equipment, and computer hardware. Its ability to rapidly clamp transient voltages makes it an essential component in the protection of sensitive microelectronic devices such as microprocessors, ICs, and other digital and analog components.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMBJ7.0CE3/TR13 is no exception. Each diode is rigorously tested to ensure it meets the highest standards of performance and durability. When you choose this TVS diode for your circuit protection needs, you can trust that you are getting a product that will perform reliably under the most demanding conditions.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess