EN
  • EN
  • DE

SMBJ6.5CAE3/TR13

Part No SMBJ6.5CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM 11.2VC SMBJ  /  11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 53.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ6.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1094181-SMBJ6.5CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ6.5CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ6.5CAE3/TR13: A Robust Transient Voltage Suppressor

The SMBJ6.5CAE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This device is specifically engineered to safeguard circuits against the destructive forces of sudden voltage overages, such as those caused by electrostatic discharge (ESD), lightning, and other transient power surges.

Encased in a compact SMB package, the SMBJ6.5CAE3/TR13 is a bidirectional TVS diode with a standoff voltage of 6.5 volts. This design ensures that it can clamp and withstand high transient voltages while maintaining the integrity of the protected circuit. The "CA" designation in the part number indicates that the diode is bidirectional, meaning it provides symmetrical protection in both forward and reverse directions, making it an ideal choice for AC applications or where the polarity is undefined.

This TVS diode is capable of handling peak pulse power of 600W for 10/1000μs waveforms, as defined by the IEC 61000-4-5 standard. Its fast response time is crucial for modern high-speed electronic systems, ensuring that the protected components are shielded from transients before they can cause any damage. Additionally, the SMBJ6.5CAE3/TR13 is compliant with the RoHS and REACH standards, making it suitable for use in environmentally conscious applications.

With its low incremental surge resistance and excellent clamping capability, the SMBJ6.5CAE3/TR13 is designed to meet the rigorous demands of a variety of applications. These include sensitive data lines, communication systems, power supplies, and other electronic devices that require robust protection against high-energy transients.

Microchip Technology's commitment to quality and reliability is evident in the SMBJ6.5CAE3/TR13, with its robust design ensuring long-term performance. Whether you're designing consumer electronics, industrial systems, or automotive applications, this TVS diode is an excellent choice for safeguarding your circuits against the unpredictable nature of transient voltages.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess