EN
  • EN
  • DE

SMBJ5929C/TR13

Part No SMBJ5929C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5929
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280879-SMBJ5929C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5929C/TR13 CAD Model

Description

Microchip Technology's SMBJ5929C/TR13 Zener Diode

The SMBJ5929C/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to offer superior voltage regulation with high levels of precision and stability. It is a popular choice among engineers and designers for its reliability and performance in a variety of applications.

Key Features

  • Voltage Regulation: The SMBJ5929C/TR13 provides excellent voltage regulation, ensuring a stable output even under varying load conditions.
  • Power Dissipation: With a power dissipation of 3W, it is capable of handling significant energy and is suitable for high-power applications.
  • Package Type: This Zener diode comes in a DO-214AA package, which is also known as an SMB package. This compact form factor makes it easy to integrate into various circuit designs.
  • High Reliability: Microchip Technology's commitment to quality means that this Zener diode is built to last and perform consistently over time.
  • RoHS Compliant: The SMBJ5929C/TR13 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The SMBJ5929C/TR13 is ideal for a broad range of applications, including:

  • Power supply circuits
  • Voltage stabilization
  • Surge protection
  • Consumer electronics
  • Industrial systems
  • Telecommunication equipment

Technical Specifications

Some of the technical specifications of the SMBJ5929C/TR13 include:

  • Nominal Zener Voltage: 3.9V
  • Tolerance: ±5%
  • Maximum Zener Impedance: Specified at different test currents
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the SMBJ5929C/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking for a high-performance voltage regulator that offers both reliability and precision. Its RoHS compliance and compatibility with various applications make it a versatile component for any electronic project.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess