EN
  • EN
  • DE

SMBJ4761/TR13

Part No SMBJ4761/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 175 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4761
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280368-SMBJ4761/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4761/TR13 CAD Model

Description

Microchip Technology's SMBJ4761/TR13 Zener Diode

The SMBJ4761/TR13 is a robust surface-mount Zener diode from Microchip Technology, crafted to deliver reliable voltage regulation and protection in a wide range of electronic applications. This Zener diode is specifically designed to manage voltage transients and provide a stable reference voltage, making it an essential component for power supply circuits and voltage-sensitive electronics.

With its precise voltage-clamping capabilities, the SMBJ4761/TR13 is an excellent choice for safeguarding sensitive components against overvoltage conditions. It can absorb significant amounts of transient energy while maintaining a stable clamping voltage, thus ensuring the safety and longevity of the attached electronic systems.

Key Features:

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 76.8V, providing a wide operating range suitable for various applications.
  • Power Dissipation: It has a power dissipation rating of 5W, which allows it to handle significant amounts of power without compromising performance.
  • Package: The SMBJ4761/TR13 comes in a DO-214AA (SMB) package, which is compact and ideal for space-constrained applications while ensuring ease of integration into surface-mount technology (SMT) processes.
  • Temperature Range: It operates efficiently over a broad temperature range, making it versatile for use in diverse environmental conditions.
  • Compliance: The device is compliant with industry standards, ensuring reliability and compatibility with other components and systems.

The SMBJ4761/TR13 is supplied in tape and reel packaging (denoted by the "/TR13" suffix), facilitating automated assembly processes and enhancing production efficiency. This packaging format makes it suitable for high-volume manufacturing and reduces the risk of damage during handling.

Whether you're designing power management systems, consumer electronics, or industrial equipment, the SMBJ4761/TR13 Zener diode from Microchip Technology is engineered to provide a secure and stable electronic operating environment. Its combination of power handling, precision, and compact footprint makes it a valuable addition to any circuit requiring voltage regulation and transient protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess