EN
  • EN
  • DE

SMBJ5366C/TR13

Part No SMBJ5366C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 28.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5366
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280606-SMBJ5366C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5366C/TR13 CAD Model

Description

Microchip Technology's SMBJ5366C/TR13 Zener Diode

Microchip Technology presents the SMBJ5366C/TR13, a high-quality Zener diode designed to offer superior voltage regulation and protection for a wide range of electronic applications. This component is a testament to Microchip's commitment to providing reliable and efficient solutions for voltage stabilization and safety in electronic circuits.

Product Features:

  • Voltage Range: The SMBJ5366C/TR13 operates with a nominal Zener voltage that ensures precise voltage regulation, making it suitable for various applications where consistent voltage is crucial.
  • Power Dissipation: With its ability to dissipate up to 5 watts of power, this Zener diode can handle significant energy, making it ideal for higher power applications.
  • Package Type: Encased in a DO-214AA package, also known as an SMB package, this diode is compact and robust, providing a space-saving solution without compromising on performance.
  • High Surge Capability: The SMBJ5366C/TR13 is designed to withstand transient over-voltage events, offering excellent surge protection to safeguard sensitive electronic components.
  • Temperature Range: This diode operates efficiently over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The SMBJ5366C/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability:

Microchip Technology is known for its stringent quality control and the SMBJ5366C/TR13 is no exception. Each diode is manufactured to meet high standards, ensuring that it performs to its specifications under the intended operating conditions. Users can trust in the reliability and longevity of this component as part of their electronic designs.

Whether you're designing power management systems, looking to protect sensitive electronics from voltage spikes, or require a stable Zener reference, the SMBJ5366C/TR13 from Microchip Technology is an excellent choice that combines efficiency, durability, and precision.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess