EN
  • EN
  • DE

SMBJ5361C/TR13

Part No SMBJ5361C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 19.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5361
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280704-SMBJ5361C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5361C/TR13 CAD Model

Description

Microchip Technology's SMBJ5361C/TR13 Zener Diode

The SMBJ5361C/TR13 from Microchip Technology is a robust and precise Zener diode, designed to offer excellent voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's high-quality semiconductor product line, and it is ideal for voltage stabilization and clipping circuits, as well as surge suppression in consumer, industrial, and telecommunication devices.

Key Features

  • Voltage Range: The Zener voltage range of the SMBJ5361C/TR13 is meticulously engineered to provide reliable and consistent performance.
  • Power Dissipation: With a power dissipation rating of 5 watts, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Package: The device comes in a surface-mount SMB (DO-214AA) package, which allows for compact circuit design and efficient heat dissipation. Its tape and reel (TR13) packaging format facilitates automated assembly processes, enhancing production efficiency.
  • Temperature Stability: The diode's stability over a wide temperature range ensures reliable operation under varying environmental conditions.
  • Surge Capability: It is capable of withstanding high surge events, providing critical protection for sensitive electronic components against voltage spikes.

Applications

The SMBJ5361C/TR13 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits in power supplies
  • Protection circuits in consumer electronics such as televisions, computers, and mobile devices
  • Overvoltage protection in industrial control systems
  • Telecommunication infrastructure equipment
  • Automotive electronics where consistent performance and durability are essential

Microchip Technology's commitment to quality ensures that the SMBJ5361C/TR13 Zener diode meets the stringent standards required for modern electronic devices. Whether you're designing a simple power supply or a complex multi-layered system, this Zener diode offers a reliable solution for voltage regulation and protection needs.

With its combination of high power dissipation, temperature stability, and surge capability, the SMBJ5361C/TR13 is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess