EN
  • EN
  • DE

SMAJ4749CE3/TR13

Part No SMAJ4749CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4749
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280731-SMAJ4749CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4749CE3/TR13 CAD Model

Description

The SMAJ4749CE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to provide voltage regulation and protection, this Zener diode is an essential component for a wide range of electronic circuits.

The device comes in a convenient surface-mount SMA package, which is ideal for automated assembly processes and applications where space is at a premium. The SMAJ4749CE3/TR13 is characterized by its 1W power dissipation, which ensures reliable operation even in demanding situations.

Key Features:

  • Nominal Zener Voltage: The diode offers a nominal Zener voltage, providing precise voltage regulation for various applications.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can withstand high power conditions without compromising performance.
  • Package Type: The SMA package is not only robust but also space-efficient, making it suitable for compact circuit designs.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ4749CE3/TR13 is built to the highest quality standards, ensuring reliability and long service life.
  • Temperature Stability: The diode offers excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications:

The SMAJ4749CE3/TR13 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in industrial systems
  • Motor control circuits
  • Telecommunications equipment

With its robust design and reliable performance, the SMAJ4749CE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess