EN
  • EN
  • DE

SMBJ5357CE3/TR13

Part No SMBJ5357CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 14.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5357
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280780-SMBJ5357CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5357CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5357CE3/TR13 Zener Diode

The SMBJ5357CE3/TR13 is a robust and high-performance Zener diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to offer voltage regulation and protection for a wide range of electronic applications. Its precise voltage clamping capabilities and fast response time make it an excellent choice for voltage stabilization and regulation tasks in complex electronic circuits.

Key Features

  • Voltage Range: The SMBJ5357CE3/TR13 provides a nominal Zener voltage, making it suitable for various applications requiring a specific clamping voltage.
  • Power Dissipation: With its ability to dissipate a significant amount of power, this Zener diode can handle high transient power spikes without compromising performance.
  • Package: It comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • Thermal Performance: The device boasts excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Compliance: This Zener diode is compliant with industry standards, ensuring compatibility with a wide range of electronic components and systems.

Applications

The SMBJ5357CE3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Surge suppression in telecommunications equipment
  • Overvoltage protection in industrial systems
  • Automotive electronics where stability and reliability are paramount

Microchip Technology's commitment to quality ensures that the SMBJ5357CE3/TR13 Zener diode is a reliable component for designers and engineers looking to enhance the performance and safety of their electronic products. Its combination of high power capability, compact form factor, and compliance with industry standards makes it a top choice for those who require the best in voltage regulation technology.

Whether you're designing power management systems, consumer electronics, or automotive applications, the SMBJ5357CE3/TR13 from Microchip Technology offers the performance and reliability needed to meet the demands of today's sophisticated electronic environments.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess