EN
  • EN
  • DE

SMBG5358CE3/TR13

Part No SMBG5358CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 15.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5358
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280749-SMBG5358CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5358CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5358CE3/TR13 is a high-performance, precision-engineered component designed for a variety of applications that demand reliability and consistency. This product is part of Microchip's extensive range of semiconductor parts, known for their integration of advanced technologies and robustness in various operating conditions.

Key Features

  • Package Type: The SMBG5358CE3/TR13 comes in a surface-mount package that allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Quality Assurance: As with all Microchip products, this component is manufactured to meet high-quality standards, ensuring stable performance and longevity.
  • Application Versatility: This product is suitable for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable semiconductor components are crucial.

Technical Specifications

The SMBG5358CE3/TR13 is designed with precision specifications to meet the stringent requirements of various electronic circuits. It features a robust design that maintains functionality even under challenging conditions. The technical specifications include electrical characteristics that match the needs of complex electronic systems, ensuring optimal performance and compatibility with other components within the circuit.

Product Code Explanation

The product code SMBG5358CE3/TR13 is a unique identifier that helps users and suppliers to specify and locate this particular Microchip component. Each segment of the product code provides information about the product series, packaging, and other specific characteristics that define this component. Understanding the product code is essential for procurement and inventory management.

Applications

Microchip's SMBG5358CE3/TR13 is designed to be versatile, catering to a broad spectrum of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Communication equipment

Conclusion

The SMBG5358CE3/TR13 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and versatile application make it a go-to choice for engineers and designers looking for a dependable semiconductor product.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess