EN
  • EN
  • DE

SMBJ5352AE3/TR13

Part No SMBJ5352AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5352
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280884-SMBJ5352AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5352AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5352AE3/TR13 Zener Diode

The SMBJ5352AE3/TR13 from Microchip Technology is a robust and reliable Zener diode designed to provide voltage regulation and protection in a wide array of electronic applications. This high-performance component is part of Microchip's extensive diode product line, known for their quality and durability.

Key Features

  • Stable Zener Voltage: It offers a precise Zener voltage, ensuring consistent performance for voltage regulation and reference.
  • High Power Rating: With a power dissipation of 5 watts, this diode can handle significant power, making it suitable for high-power applications.
  • Surface Mount Package: The SMBJ5352AE3/TR13 comes in a DO-214AA package, which is ideal for automated surface mount assembly processes, helping to reduce production costs and time.
  • Wide Operating Temperature Range: It operates efficiently across a broad temperature range, ensuring reliability in various environmental conditions.
  • RoHS Compliant: This Zener diode is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The versatility of the SMBJ5352AE3/TR13 makes it suitable for a variety of applications, such as:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Automotive electronics voltage stabilization
  • Industrial equipment power management
  • Telecommunications infrastructure

Technical Specifications

Microchip's SMBJ5352AE3/TR13 Zener diode has an impressive set of technical specifications that make it a top choice for engineers and designers:

  • Zener Voltage: Specified at a particular test current
  • Maximum Power Dissipation: 5W
  • Package Type: DO-214AA (SMB)
  • Operating Temperature Range: Specified for reliable operation
  • RoHS Compliance: Yes

With its combination of high power capability, precision voltage regulation, and a compact surface mount design, the SMBJ5352AE3/TR13 from Microchip Technology is an excellent choice for your circuit protection and voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess