EN
  • EN
  • DE

SMBJ5345A/TR13

Part No SMBJ5345A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.7 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6.25 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5345
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280324-SMBJ5345A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5345A/TR13 CAD Model

Description

Microchip Technology's SMBJ5345A/TR13 Product Overview

The SMBJ5345A/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of voltage regulation and transient voltage suppression applications. This robust component is part of Microchip's SMBJ series, which is renowned for its reliability and performance in protecting sensitive electronic circuits from voltage spikes and surges.

Key Features

  • Voltage Regulation: The SMBJ5345A/TR13 offers precise voltage regulation, making it an ideal choice for stabilizing voltage in critical circuits.
  • Power Dissipation: With its ability to dissipate high power, it ensures that excess energy is safely managed, preventing damage to other components in the circuit.
  • Surge Suppression: This Zener diode is specifically designed to protect against transient voltage spikes, which are common in electrical systems subjected to sudden changes in power or exposure to external surges.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes, making it a convenient choice for mass production.
  • Temperature Range: The device operates within a wide temperature range, ensuring reliability and performance under various environmental conditions.
  • Compliance: It is compliant with industry standards, including RoHS and REACH, reflecting Microchip's commitment to environmental responsibility.

Applications

The SMBJ5345A/TR13 is versatile and can be used in a multitude of applications, such as:

  • Consumer electronics for protection of sensitive components
  • Communication systems where signal integrity is paramount
  • Industrial control equipment requiring stable voltage supply
  • Automotive electronics that are exposed to harsh electrical environments
  • Power management solutions for a variety of electronic devices

Quality and Support

Microchip Technology is a leader in the semiconductor industry, providing comprehensive technical support and ensuring that its products meet the highest standards of quality and reliability. The SMBJ5345A/TR13 is backed by Microchip's commitment to customer satisfaction, making it a trusted choice for engineers and designers looking to incorporate a reliable Zener diode into their projects.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess