EN
  • EN
  • DE

SMBJ5.0CE3/TR13

Part No SMBJ5.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.6VC SMBJ / 9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Microchip Technology
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 62.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5.0
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1335030-SMBJ5.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0CE3/TR13 CAD Model

Description

Product Overview: SMBJ5.0CE3/TR13 from Microchip Technology

The SMBJ5.0CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This device is a critical component for ensuring the longevity and reliability of electronic systems that are exposed to sudden surges, such as those caused by lightning strikes, electrostatic discharge (ESD), or other electrical anomalies.

Constructed with high-quality materials, the SMBJ5.0CE3/TR13 is packaged in a DO-214AA (SMB) package, which is known for its compact footprint and excellent power dissipation characteristics. The device is specifically designed to clamp transient voltages and shunt excess energy away from the protected circuit, thereby preventing potential damage to integrated circuits and other sensitive components.

Key Features:

  • Stand-Off Voltage: The SMBJ5.0CE3/TR13 has a stand-off voltage of 5.0 volts, making it suitable for a wide range of applications where this voltage level is critical for operation.
  • Peak Pulse Power: It can handle a peak pulse power of 600 watts for a 10/1000 μs waveform, providing reliable protection against high-energy transients.
  • Low Leakage Current: The device exhibits low leakage current, ensuring minimal power loss during normal operation and contributing to the overall energy efficiency of the system.
  • Fast Response Time: With its fast response time, the SMBJ5.0CE3/TR13 quickly reacts to transient events, offering immediate protection to the circuitry.
  • Operating Temperature: It operates over a wide temperature range, making it suitable for various environments and application conditions.
  • REACH and RoHS Compliant: The product meets the latest environmental standards, including REACH and RoHS compliance, affirming Microchip Technology's commitment to environmental responsibility.

Applications:

The SMBJ5.0CE3/TR13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment
  • Power supply units
  • Automotive electronics

With its combination of performance, reliability, and environmental compliance, the SMBJ5.0CE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the resilience of their electronic products against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess