EN
  • EN
  • DE

SMBJ4764E3/TR13

Part No SMBJ4764E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 350 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4764
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280996-SMBJ4764E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4764E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4764E3/TR13 Product Overview

The SMBJ4764E3/TR13 is a robust and versatile Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection for sensitive electronic components. This component is a part of the SMBJ series, which is well-known for its reliability and performance in a wide range of applications.

Key Features

  • High Surge Capability: The SMBJ4764E3/TR13 is capable of withstanding significant voltage transients, making it ideal for protecting against voltage spikes and surges that can damage electronic circuits.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and higher efficiency for the devices it protects.
  • Wide Voltage Range: This Zener diode covers a broad spectrum of Zener voltages, providing flexibility in its applications across different voltage requirements.
  • High Power Dissipation: With its ability to dissipate high levels of power, the SMBJ4764E3/TR13 can handle significant thermal stresses, contributing to the longevity of the end product.
  • Surface Mount Package: The device comes in a DO-214AA package, which is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.

Applications

The SMBJ4764E3/TR13 is commonly used in a variety of applications, including:

  • Consumer electronics for voltage stabilization and regulation
  • Industrial control systems as a protective element against voltage transients
  • Telecommunication infrastructure where stable voltage is crucial
  • Automotive electronics for surge suppression
  • Power supply units to ensure consistent output

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4764E3/TR13 is no exception. This Zener diode is manufactured to meet high standards, ensuring reliable performance in the most demanding environments. With its robust design and Microchip's rigorous testing, customers can trust this component to provide consistent protection and regulation in their electronic designs.

Overall, the SMBJ4764E3/TR13 from Microchip Technology is an excellent choice for designers looking for a high-performance Zener diode that offers both protection and precision in voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess