EN
  • EN
  • DE

SMBJ4758E3/TR13

Part No SMBJ4758E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4758
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280509-SMBJ4758E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4758E3/TR13 CAD Model

Description

Microchip Technology SMBJ4758E3/TR13 Zener Diode

The SMBJ4758E3/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide array of applications requiring voltage regulation and transient voltage suppression. This robust component is engineered to provide excellent performance in a compact surface-mount package, making it a go-to choice for designers looking to optimize board space without compromising on reliability or functionality.

Key Features

  • Voltage Regulation: The SMBJ4758E3/TR13 offers precise voltage regulation, with a nominal Zener voltage of 91V, ensuring stable operation for your circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Surge Protection: It is capable of withstanding high surge currents, providing effective transient voltage suppression to protect sensitive electronics from voltage spikes.
  • Package: The device is packaged in a standard DO-214AA (SMB) package, which is ideal for automated assembly processes and helps reduce the overall size of the end product.

Applications

The SMBJ4758E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4758E3/TR13 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and reliability. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated SMT assembly lines. The TR13 suffix indicates the tape and reel option, which is essential for high-volume production environments.

With its combination of features, the SMBJ4758E3/TR13 Zener diode from Microchip Technology is an excellent choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess