EN
  • EN
  • DE

SMBJ4745A/TR13

Part No SMBJ4745A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4745
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280852-SMBJ4745A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4745A/TR13 CAD Model

Description

Microchip Technology SMBJ4745A/TR13 Zener Diode

The SMBJ4745A/TR13 from Microchip Technology is a high-quality Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This component is specifically engineered to provide a precise voltage reference, ensuring consistent performance and reliability for your electronic devices.

With its robust construction, the SMBJ4745A/TR13 is capable of handling a Zener test current (I<sub>ZT) of 19 mA and offers a Zener voltage (V<sub>Z) of 43 V, making it suitable for regulating voltage over a broad spectrum of electronic applications. The device is packaged in a DO-214AA (SMB) package, which is known for its compact size and excellent power dissipation characteristics, allowing for efficient operation in space-constrained applications.

The SMBJ4745A/TR13 is designed to provide optimal performance with a maximum power dissipation of 1 W, ensuring that the device can withstand transient power spikes without compromising its voltage regulation capabilities. This makes it an ideal choice for protecting sensitive components in complex electronic systems against overvoltage conditions.

Additionally, this Zener diode features a non-repetitive peak reverse power dissipation of 600 W at 10/1000 µs, highlighting its ability to handle high power surges. The operational and storage temperature range of -65°C to +150°C ensures that the SMBJ4745A/TR13 maintains its functionality across various environmental conditions, making it a versatile component for both commercial and industrial applications.

Microchip Technology's commitment to quality is evident in the SMBJ4745A/TR13, which is designed to meet or exceed industry standards for performance and reliability. Whether you are designing power supplies, consumer electronics, or automotive systems, the SMBJ4745A/TR13 Zener diode offers the protection and stability needed for your critical circuitry.

With its precise voltage regulation, high power dissipation, and robust surge handling capabilities, the SMBJ4745A/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess