EN
  • EN
  • DE

SMBJ4733AE3/TR13

Part No SMBJ4733AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4733
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280539-SMBJ4733AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4733AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4733AE3/TR13 Zener Diode

The SMBJ4733AE3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in voltage regulation and protection applications. This precision device is designed to provide a stable reference voltage and is an essential component for a wide range of electronic circuits, offering excellent clamping characteristics and transient surge protection.

Key Features:

  • Voltage Range: The SMBJ4733AE3/TR13 operates at a nominal Zener voltage of 5.1V, making it suitable for a variety of applications that require a 5V reference.
  • Power Dissipation: With its high power dissipation of 1W, this Zener diode can withstand significant voltage fluctuations without compromising its performance, ensuring long-term reliability.
  • Package Type: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface-mount processes, allowing for efficient assembly and space-saving on PCBs.
  • High Surge Capability: This diode is capable of handling surge currents, providing excellent transient suppression to protect sensitive electronic components from voltage spikes.
  • Temperature Stability: The SMBJ4733AE3/TR13 is characterized by its stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tape and Reel Packaging: Supplied in Tape and Reel (TR13) format, it is optimized for bulk handling and automated pick-and-place assembly, which is ideal for high-volume production.

Applications:

The SMBJ4733AE3/TR13 is versatile and can be used in a multitude of applications including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics
  • Telecommunication systems

Microchip Technology's commitment to quality ensures that the SMBJ4733AE3/TR13 Zener diode is a dependable choice for engineers and designers looking for a component that offers precise voltage regulation, robust surge protection, and stable operation across various conditions. With its technical features and versatile applications, this Zener diode is an excellent addition to any electronic system requiring voltage control and protection.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess