EN
  • EN
  • DE

SMBJ43CE3/TR13

Part No SMBJ43CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 76.7V
Current - Peak Pulse (10/1000µs) 7.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ43
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299462-SMBJ43CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ43CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ43CE3/TR13 Product Overview

The SMBJ43CE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is part of the SMBJ series, which is well-known for its reliability and efficiency in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 43V, which allows it to remain non-conductive under normal operating conditions until a voltage spike occurs.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for 10/1000μs waveform, ensuring protection against high energy transients.
  • Package Type: The SMBJ43CE3/TR13 comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface-mount assembly processes.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of handling surge events without degradation to its performance.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C makes it suitable for a wide range of applications.
  • RoHS Compliant: It is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.

Applications

The SMBJ43CE3/TR13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology's commitment to quality ensures that the SMBJ43CE3/TR13 TVS diode meets the highest standards for performance and reliability. Its robust design and ability to withstand repetitive surge events make it a trusted choice for designers looking to enhance the durability and longevity of their electronic systems.

Whether you're dealing with sensitive data lines or looking to fortify power supplies against electrical transients, the SMBJ43CE3/TR13 is an excellent choice for comprehensive circuit protection.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess