EN
  • EN
  • DE

SMBJ18AE3/TR13

Part No SMBJ18AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 20.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ18
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299311-SMBJ18AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ18AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ18AE3/TR13 TVS Diode

The SMBJ18AE3/TR13 is a state-of-the-art Transient Voltage Suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This product is a reliable solution for safeguarding integrated circuits and other components from electrostatic discharge (ESD) and power surges.

Key Features

  • Stand-Off Voltage: The SMBJ18AE3/TR13 has a stand-off voltage of 18V, providing a secure threshold before clamping and protection mechanisms are activated during a transient event.
  • Peak Pulse Power: With a peak pulse power of 600W for 10/1000μs waveforms, this diode is capable of handling significant power surges, ensuring robust protection for your devices.
  • Clamping Voltage: It features a low clamping voltage, which minimizes the stress on the protected circuit components during a surge event.
  • Package: The SMBJ18AE3/TR13 comes in a compact SMB package, which is ideal for space-constrained applications and provides excellent power dissipation.
  • RoHS Compliant: Adhering to environmental standards, this diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances.
  • Qualification: It is qualified to industrial standards, ensuring reliability and performance under extreme conditions.

Applications

  • Consumer Electronics: Protects smartphones, computers, and other personal electronic devices from voltage spikes.
  • Industrial Systems: Ideal for safeguarding industrial controls and factory automation systems against electrical transients.
  • Networking Devices: Ensures the integrity of network hardware such as routers, switches, and modems.
  • Power Supply Circuits: Provides overvoltage protection for power supplies and voltage regulators.
  • Medical Equipment: Offers vital protection for sensitive medical devices against voltage fluctuations.

Conclusion

The SMBJ18AE3/TR13 from Microchip Technology is a versatile and robust TVS diode, offering high-quality transient voltage protection for a wide range of applications. Its compact design, high peak pulse power capability, and compliance with industry standards make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess