EN
  • EN
  • DE

SMBG5382A/TR13

Part No SMBG5382A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 140 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 230 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 101 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5382
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280893-SMBG5382A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5382A/TR13 CAD Model

Description

Microchip Technology's SMBG5382A/TR13 Product Overview

Microchip Technology's SMBG5382A/TR13 is a high-quality electronic component designed for a wide range of applications. This product is part of Microchip's robust portfolio of semiconductor solutions, known for their reliability and performance. The SMBG5382A/TR13 is a testament to Microchip's commitment to providing advanced technologies that meet the demanding requirements of the electronics industry.

Key Features

  • Voltage Regulation: The SMBG5382A/TR13 offers precise voltage regulation, ensuring stable operation in your electronic circuits.
  • Power Management: With its efficient power management capabilities, this component helps in reducing power consumption, which is critical for battery-powered devices.
  • Robust Design: The product is designed to withstand harsh conditions, making it suitable for industrial and automotive applications that require high reliability.
  • Package: It comes in a surface-mount package that is easy to integrate into various PCB designs, providing a compact and space-saving solution.

Applications

The SMBG5382A/TR13 is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Industrial control circuits
  • Power supply modules
  • Consumer electronics
  • Telecommunication devices

Quality and Support

Microchip Technology is known for its high standards of quality, and the SMBG5382A/TR13 is no exception. It is manufactured using state-of-the-art processes, ensuring that each component meets Microchip's rigorous quality control measures. Additionally, Microchip provides extensive technical support for their products, offering designers and engineers the assistance they need to integrate the SMBG5382A/TR13 into their projects successfully.

In summary, the SMBG5382A/TR13 from Microchip Technology is a reliable and versatile component that offers excellent performance and durability for a wide range of electronic applications. Its integration into your design will contribute to the overall efficiency and longevity of your electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess