EN
  • EN
  • DE

SMAJ4741AE3/TR13

Part No SMAJ4741AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4741
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280973-SMAJ4741AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4741AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4741AE3/TR13 Zener Diode

The SMAJ4741AE3/TR13 from Microchip Technology is a highly reliable Zener diode designed to provide voltage regulation and protection in a wide range of electronic applications. This Zener diode is part of Microchip's robust voltage regulation solutions, offering a nominal Zener voltage of 14 volts, making it suitable for applications that require precise voltage control.

This particular model comes in a convenient SMA package, which is known for its compact size and excellent power dissipation characteristics. It is specifically designed to handle a power dissipation of 1 watt, making it ideal for high-density circuit designs where space is at a premium and efficiency is crucial.

Key Features:

  • Nominal Zener Voltage: 14V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Rated at 1W, ensuring adequate power handling for a range of electronic applications.
  • Package Type: Supplied in the surface-mount SMA package, which offers a small footprint and is suitable for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, ensuring high-quality performance and consistency.
  • Temperature Stability: Exhibits excellent stability over a wide temperature range, contributing to the overall reliability of the device.
  • Regulatory Compliance: Meets or exceeds various industry standards, ensuring suitability for a wide range of markets and applications.

The SMAJ4741AE3/TR13 is also characterized by its robustness against transient voltage spikes, making it an excellent choice for protecting sensitive electronics against overvoltage conditions. Its fast response time ensures that it can react quickly to changes in voltage, providing immediate protection to downstream components.

Whether used in power supply circuits, automotive electronics, or consumer electronics, the SMAJ4741AE3/TR13 Zener diode from Microchip Technology is a reliable component that engineers can trust to maintain voltage stability and protect their electronic designs. Its combination of power handling, compact packaging, and performance stability makes it a versatile choice for a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess