EN
  • EN
  • DE

OMAP4460BCBSR

Part No OMAP4460BCBSR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+Rohs
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 733201-OMAP4460BCBSR BGA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP4460BCBSR CAD Model

Description

Product Overview: OMAP4460BCBSR from Texas Instruments

The OMAP4460BCBSR is a high-performance system-on-chip (SoC) from Texas Instruments (TI), designed to deliver exceptional processing power for mobile and embedded applications. This innovative product is part of TI's OMAP™ 4 platform, which is renowned for its advanced multimedia capabilities and power efficiency. The OMAP4460BCBSR is an ideal solution for manufacturers and developers looking to create cutting-edge devices that require robust processing capabilities, such as smartphones, tablets, and other portable electronics.

Key Features:

  • Dual-core ARM® Cortex™-A9 MPCore™: With two ARM Cortex-A9 cores running at up to 1.5 GHz each, the OMAP4460BCBSR provides a balance between high performance and power efficiency. This makes it perfectly suited for applications that demand quick processing without draining battery life.
  • PowerVR™ SGX540 Graphics Accelerator: Integrated 2D/3D graphics accelerator enables rich, immersive visual experiences and supports high-resolution displays. This feature is crucial for advanced gaming, user interfaces, and video playback.
  • Dual-channel LPDDR2 Memory: The inclusion of dual-channel memory support allows for faster data transfer rates and improved multitasking capabilities, ensuring smooth operation even with demanding applications.
  • Advanced Imaging Capabilities: The OMAP4460BCBSR supports multiple cameras and delivers advanced imaging features, such as face detection, image stabilization, and high-definition (HD) video recording, which are essential for modern multimedia devices.
  • Multi-core IVA 3 Multimedia Accelerator: This dedicated hardware accelerator enables high-definition video encoding and decoding, supporting multiple video formats and ensuring seamless playback of HD content.

Connectivity and Integration:

The OMAP4460BCBSR includes a comprehensive range of connectivity options, such as USB 2.0, HDMI, and Wi-Fi, providing versatile connectivity solutions for various applications. Its integration-friendly design simplifies the development process, allowing for quicker time-to-market for products built around this SoC.

Applications:

Designed for versatility, the OMAP4460BCBSR excels in a multitude of applications, ranging from portable computing devices and smart displays to industrial automation and digital signage. Its combination of high performance, multimedia capabilities, and energy efficiency makes it an excellent choice for the next generation of innovative electronic products.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6159 $73.2318
4+ $30.0439 $120.1756
6+ $29.1050 $174.6300
8+ $28.1661 $225.3288
10+ $27.2273 $272.2730
13+ $24.4106 $317.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess